HOOK UP WIRE, 1000FT, 18AWG COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:18AWG; Conductor Area CSA:0.969mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 86K6743 |
| Product Name | Hook Up Wire, 1000Ft, 18Awg Copper, Gray; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |