Alpha Wire Hook Up Wire, 100Ft, 18Awg, Copper, Blue; Jacket Material Alpha Wire 1857/19 BL005

Description
HOOK UP WIRE, 100FT, 18AWG, COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:18AWG; Conductor Area CSA:0.969mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 18AWG, COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:18AWG; Conductor Area CSA:0.969mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 18Awg, Copper, Blue; Jacket Material Alpha Wire - 02F8653 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 18Awg, Copper, Blue; Jacket Material Alpha Wire
02F8653
Hook Up Wire, 100Ft, 18Awg, Copper, Blue; Jacket Material Alpha Wire 02F8653
HOOK UP WIRE, 100FT, 18AWG, COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:18AWG; Conductor Area CSA:0.969mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 18AWG, COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:18AWG; Conductor Area CSA:0.969mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F8653
Product Name Hook Up Wire, 100Ft, 18Awg, Copper, Blue; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details