Alpha Wire Hook Up Wire 100Ft 20Awg Copper White/yellow; Jacket Material Alpha Wire 1856 WY005

Description
HOOK UP WIRE 100FT 20AWG COPPER WHITE/YELLOW; Jacket Material:PVC; Jacket Color:White, Yellow; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE 100FT 20AWG COPPER WHITE/YELLOW; Jacket Material:PVC; Jacket Color:White, Yellow; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire 100Ft 20Awg Copper White/yellow; Jacket Material Alpha Wire - 02F7145 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire 100Ft 20Awg Copper White/yellow; Jacket Material Alpha Wire
02F7145
Hook Up Wire 100Ft 20Awg Copper White/yellow; Jacket Material Alpha Wire 02F7145
HOOK UP WIRE 100FT 20AWG COPPER WHITE/YELLOW; Jacket Material:PVC; Jacket Color:White, Yellow; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE 100FT 20AWG COPPER WHITE/YELLOW; Jacket Material:PVC; Jacket Color:White, Yellow; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F7145
Product Name Hook Up Wire 100Ft 20Awg Copper White/yellow; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII to DB9 female twisting with fabric tie - QLC16103 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details