The Hook Up Wire, part number 1856, is a 1000-foot length of 20 AWG copper wire with a white and blue PVC jacket. It features a conductor made of 7 strands of 28 AWG tinned copper, providing good conductivity and flexibility. The wire is rated for a maximum operating temperature of 105°C and a voltage rating of 600 VRMS, making it suitable for a variety of electrical applications. It complies with military specifications MIL-W-76B and MIL-W-16878E/1, ensuring reliability in demanding environments. The wire is also RoHS compliant, meeting the requirements of the EU Directive 2011/65/EU and California Proposition 65, indicating it is free from certain hazardous substances. The product is packaged in a continuous length of 1000 feet, with a bend radius of 10 times the cable diameter and a maximum pull tension of 8.7 lbs.
HOOK UP WIRE, 1000FT 20AWG COPPER WHITE/BLUE; Jacket Material:PVC; Jacket Color:White, Blue; Wire Gauge:20AWG; Conductor Area CSA:0.562mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 02F7165 |
| Product Name | Hook Up Wire, 1000Ft 20Awg Copper White/blue; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |