Alpha Wire Hook Up Wire, 1000Ft, 20Awg, Cu, Wht/ora; Approval Categories Alpha Wire 1856 WO001

Description
Hook Up WIRE, 1000FT, 20AWG, CU, WHT/ORA; Approval Categories:Passes VW-1 Flame Test; Cable Type:Hook Up Wire; Cable/Wire MIL SPEC:MIL-W-16878E Type B; Conductor Area CSA:0.56mm ; Conductor Material:Copper; Conductor Size AWG:20AWG RoHS Compliant: Yes
Datasheet
Description
Hook Up WIRE, 1000FT, 20AWG, CU, WHT/ORA; Approval Categories:Passes VW-1 Flame Test; Cable Type:Hook Up Wire; Cable/Wire MIL SPEC:MIL-W-16878E Type B; Conductor Area CSA:0.56mm ; Conductor Material:Copper; Conductor Size AWG:20AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 20Awg, Cu, Wht/ora; Approval Categories Alpha Wire - 02F7167 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 20Awg, Cu, Wht/ora; Approval Categories Alpha Wire
02F7167
Hook Up Wire, 1000Ft, 20Awg, Cu, Wht/ora; Approval Categories Alpha Wire 02F7167
Hook Up WIRE, 1000FT, 20AWG, CU, WHT/ORA; Approval Categories:Passes VW-1 Flame Test; Cable Type:Hook Up Wire; Cable/Wire MIL SPEC:MIL-W-16878E Type B; Conductor Area CSA:0.56mm ; Conductor Material:Copper; Conductor Size AWG:20AWG RoHS Compliant: Yes

Hook Up WIRE, 1000FT, 20AWG, CU, WHT/ORA; Approval Categories:Passes VW-1 Flame Test; Cable Type:Hook Up Wire; Cable/Wire MIL SPEC:MIL-W-16878E Type B; Conductor Area CSA:0.56mm ; Conductor Material:Copper; Conductor Size AWG:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F7167
Product Name Hook Up Wire, 1000Ft, 20Awg, Cu, Wht/ora; Approval Categories Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details