Alpha Wire Hook-up Wire 1856 WH001

Description
1856 WHITE 1000 FT
Request a Quote
Description
1856 WHITE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1856 WH001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1856 WH001
Hook-up Wire 1856 WH001
1856 WHITE 1000 FT

1856 WHITE 1000 FT

Buy Now
Wire, Hook-Up; 20 AWG; 7/28; 0.010 in.;0.058 in.; -55 degC; 105 degC; 600 V; - 70135896 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 20 AWG; 7/28; 0.010 in.;0.058 in.; -55 degC; 105 degC; 600 V;
70135896
Wire, Hook-Up; 20 AWG; 7/28; 0.010 in.;0.058 in.; -55 degC; 105 degC; 600 V; 70135896
0.016 in. Insulation, -55 to +105°C Operating Temperature, 600 V, PVC Insulated Hook-Up Wire Conductor: Stranded tinned copper; color coded polyvinylchloride insulation. Insulation Thickness: 0.010" (0.25 mm). Stocked Colors: 0-9.

0.016 in. Insulation, -55 to +105°C Operating Temperature, 600 V, PVC Insulated Hook-Up Wire
Conductor: Stranded tinned copper; color coded polyvinylchloride insulation. Insulation Thickness: 0.010" (0.25 mm). Stocked Colors: 0-9.

Supplier's Site
1856 WH001 - Alpha Wire MIL-W-16878E/1/Type B/MIL-W-76B/Type LW PVC Hook-Up/Lead Wire - 20 AWG - 7/28 Stranded Conductor - Tinned Copper - 600V - White - 1000ft - ALP1856-WH001 - Lapp Tannehill
Savage, MN, United States
1856 WH001 - Alpha Wire MIL-W-16878E/1/Type B/MIL-W-76B/Type LW PVC Hook-Up/Lead Wire - 20 AWG - 7/28 Stranded Conductor - Tinned Copper - 600V - White - 1000ft
ALP1856-WH001
1856 WH001 - Alpha Wire MIL-W-16878E/1/Type B/MIL-W-76B/Type LW PVC Hook-Up/Lead Wire - 20 AWG - 7/28 Stranded Conductor - Tinned Copper - 600V - White - 1000ft ALP1856-WH001
Alpha Wire's MIL-W-16878E/1/Type B/MIL-W-76B/Type LW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 20 AWG, Stranded Conductor, Tinned Copper, 600V, White, 1000ft, 1856 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1856 WH001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.058 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type LW MIL-W-16878E/1 Type B

Alpha Wire's MIL-W-16878E/1/Type B/MIL-W-76B/Type LW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 20 AWG, Stranded Conductor, Tinned Copper, 600V, White, 1000ft, 1856 WH001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1856 WH001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.058 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type LW MIL-W-16878E/1 Type B

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 1856 WH001 70135896 ALP1856-WH001
Product Name Hook-up Wire Wire, Hook-Up; 20 AWG; 7/28; 0.010 in.;0.058 in.; -55 degC; 105 degC; 600 V; 1856 WH001 - Alpha Wire MIL-W-16878E/1/Type B/MIL-W-76B/Type LW PVC Hook-Up/Lead Wire - 20 AWG - 7/28 Stranded Conductor - Tinned Copper - 600V - White - 1000ft
Approvals MIL-W-16878E CA Prop 65
Rated Voltage 600 volts 600 volts
Rated Temperature -55 to ? C (-67 to ? F) -55 to 105 C (-67 to 221 F)
Wire Insulation Polyvinyl Chloride Polyvinyl Chloride; PVC
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, PVC Insulated, Wire Spool - 9506 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 054411-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Extra Flexible PVC Lead Wire - NEF 34-1646 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0270 inch (0.6858 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1225874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details