Alpha Wire Hook Up Wire, 100Ft, 20Awg Copper Yellow; Jacket Material Alpha Wire 1856/19 YL005

Description
HOOK UP WIRE, 100FT, 20AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 20AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 20Awg Copper Yellow; Jacket Material Alpha Wire - 02F8614 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 20Awg Copper Yellow; Jacket Material Alpha Wire
02F8614
Hook Up Wire, 100Ft, 20Awg Copper Yellow; Jacket Material Alpha Wire 02F8614
HOOK UP WIRE, 100FT, 20AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 20AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F8614
Product Name Hook Up Wire, 100Ft, 20Awg Copper Yellow; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-35-MM-18 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details