Alpha Wire Hook Up Wire, 1000Ft, 20Awg, Copper, White/yellow; Jacket Material Alpha Wire 1856/19 WY001

Description
HOOK UP WIRE, 1000FT, 20AWG, COPPER, WHITE/YELLOW; Jacket Material:PVC; Jacket Color:White, Yellow; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 20AWG, COPPER, WHITE/YELLOW; Jacket Material:PVC; Jacket Color:White, Yellow; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 20Awg, Copper, White/yellow; Jacket Material Alpha Wire - 85K9658 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 20Awg, Copper, White/yellow; Jacket Material Alpha Wire
85K9658
Hook Up Wire, 1000Ft, 20Awg, Copper, White/yellow; Jacket Material Alpha Wire 85K9658
HOOK UP WIRE, 1000FT, 20AWG, COPPER, WHITE/YELLOW; Jacket Material:PVC; Jacket Color:White, Yellow; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:600V RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 20AWG, COPPER, WHITE/YELLOW; Jacket Material:PVC; Jacket Color:White, Yellow; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85K9658
Product Name Hook Up Wire, 1000Ft, 20Awg, Copper, White/yellow; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) - CBL-3FT-SFSM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023430 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details