Alpha Wire Hook Up Wire, 100Ft, 20Awg Cu White/blue; Jacket Material Alpha Wire 1856/19 WU005

Description
HOOK UP WIRE, 100FT, 20AWG CU WHITE/BLUE; Jacket Material:PVC; Jacket Color:White, Blue; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 20AWG CU WHITE/BLUE; Jacket Material:PVC; Jacket Color:White, Blue; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 20Awg Cu White/blue; Jacket Material Alpha Wire - 86K9006 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 20Awg Cu White/blue; Jacket Material Alpha Wire
86K9006
Hook Up Wire, 100Ft, 20Awg Cu White/blue; Jacket Material Alpha Wire 86K9006
HOOK UP WIRE, 100FT, 20AWG CU WHITE/BLUE; Jacket Material:PVC; Jacket Color:White, Blue; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 20AWG CU WHITE/BLUE; Jacket Material:PVC; Jacket Color:White, Blue; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 86K9006
Product Name Hook Up Wire, 100Ft, 20Awg Cu White/blue; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details