Alpha Wire Hook Up Wire, 1000Ft 20Awg Copper White/gray; Jacket Material Alpha Wire 1856/19 WS001

Description
HOOK UP WIRE, 1000FT 20AWG COPPER WHITE/GRAY; Jacket Material:PVC; Jacket Color:White, Grey; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT 20AWG COPPER WHITE/GRAY; Jacket Material:PVC; Jacket Color:White, Grey; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft 20Awg Copper White/gray; Jacket Material Alpha Wire - 02F8646 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft 20Awg Copper White/gray; Jacket Material Alpha Wire
02F8646
Hook Up Wire, 1000Ft 20Awg Copper White/gray; Jacket Material Alpha Wire 02F8646
HOOK UP WIRE, 1000FT 20AWG COPPER WHITE/GRAY; Jacket Material:PVC; Jacket Color:White, Grey; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT 20AWG COPPER WHITE/GRAY; Jacket Material:PVC; Jacket Color:White, Grey; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F8646
Product Name Hook Up Wire, 1000Ft 20Awg Copper White/gray; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Right angel OBD II J1962 16pin to Overmolded female - QLC16040 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details