Alpha Wire Hook Up Wire 100Ft 20Awg Copper White/orange; Jacket Material Alpha Wire 1856/19 WO005

Description
HOOK UP WIRE 100FT 20AWG COPPER WHITE/ORANGE; Jacket Material:PVC; Jacket Color:White, Orange; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE 100FT 20AWG COPPER WHITE/ORANGE; Jacket Material:PVC; Jacket Color:White, Orange; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire 100Ft 20Awg Copper White/orange; Jacket Material Alpha Wire - 89K8091 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire 100Ft 20Awg Copper White/orange; Jacket Material Alpha Wire
89K8091
Hook Up Wire 100Ft 20Awg Copper White/orange; Jacket Material Alpha Wire 89K8091
HOOK UP WIRE 100FT 20AWG COPPER WHITE/ORANGE; Jacket Material:PVC; Jacket Color:White, Orange; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE 100FT 20AWG COPPER WHITE/ORANGE; Jacket Material:PVC; Jacket Color:White, Orange; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 89K8091
Product Name Hook Up Wire 100Ft 20Awg Copper White/orange; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
“N” Series Male Test Cable, RG213/U - 6126 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details