Alpha Wire Hook Up Wire, 100Ft 20Awg Copper White/brown; Jacket Material Alpha Wire 1856/19 WN005

Description
HOOK UP WIRE, 100FT 20AWG COPPER WHITE/BROWN; Jacket Material:PVC; Jacket Color:White, Brown; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT 20AWG COPPER WHITE/BROWN; Jacket Material:PVC; Jacket Color:White, Brown; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft 20Awg Copper White/brown; Jacket Material Alpha Wire - 02F8625 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft 20Awg Copper White/brown; Jacket Material Alpha Wire
02F8625
Hook Up Wire, 100Ft 20Awg Copper White/brown; Jacket Material Alpha Wire 02F8625
HOOK UP WIRE, 100FT 20AWG COPPER WHITE/BROWN; Jacket Material:PVC; Jacket Color:White, Brown; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT 20AWG COPPER WHITE/BROWN; Jacket Material:PVC; Jacket Color:White, Brown; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F8625
Product Name Hook Up Wire, 100Ft 20Awg Copper White/brown; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Harnessed Helix Cables -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 82.02 ft (250 dm)
Connector Type Sub-D connector
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NA1200 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details