Alpha Wire Hook Up Wire 1000Ft 20Awg Copper White/brown; Jacket Material Alpha Wire 1856/19 WN001

Description
HOOK UP WIRE 1000FT 20AWG COPPER WHITE/BROWN; Jacket Material:PVC; Jacket Color:White, Brown; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE 1000FT 20AWG COPPER WHITE/BROWN; Jacket Material:PVC; Jacket Color:White, Brown; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire 1000Ft 20Awg Copper White/brown; Jacket Material Alpha Wire - 89K8095 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire 1000Ft 20Awg Copper White/brown; Jacket Material Alpha Wire
89K8095
Hook Up Wire 1000Ft 20Awg Copper White/brown; Jacket Material Alpha Wire 89K8095
HOOK UP WIRE 1000FT 20AWG COPPER WHITE/BROWN; Jacket Material:PVC; Jacket Color:White, Brown; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE 1000FT 20AWG COPPER WHITE/BROWN; Jacket Material:PVC; Jacket Color:White, Brown; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 89K8095
Product Name Hook Up Wire 1000Ft 20Awg Copper White/brown; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Uniaxial Piezoelectric Acceleration Sensors, Low noise coax cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to XL1 Mini-Hooks - 1050XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-W-15M-BK-1-X-A-4-69-VA -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -25 to 90 C (-13 to 194 F)
View Details