Alpha Wire Hook Up Wire, 100Ft 20Awg Cu White/green; Jacket Material Alpha Wire 1856/19 WG005

Description
HOOK UP WIRE, 100FT 20AWG CU WHITE/GREEN; Jacket Material:PVC; Jacket Color:White, Green; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT 20AWG CU WHITE/GREEN; Jacket Material:PVC; Jacket Color:White, Green; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft 20Awg Cu White/green; Jacket Material Alpha Wire - 85K9655 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft 20Awg Cu White/green; Jacket Material Alpha Wire
85K9655
Hook Up Wire, 100Ft 20Awg Cu White/green; Jacket Material Alpha Wire 85K9655
HOOK UP WIRE, 100FT 20AWG CU WHITE/GREEN; Jacket Material:PVC; Jacket Color:White, Green; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT 20AWG CU WHITE/GREEN; Jacket Material:PVC; Jacket Color:White, Green; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85K9655
Product Name Hook Up Wire, 100Ft 20Awg Cu White/green; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NR280 - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details