Alpha Wire Hook Up Wire 1000Ft 20Awg Copper White/green; Jacket Material Alpha Wire 1856/19 WG001

Description
HOOK UP WIRE 1000FT 20AWG COPPER WHITE/GREEN; Jacket Material:PVC; Jacket Color:White, Green; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE 1000FT 20AWG COPPER WHITE/GREEN; Jacket Material:PVC; Jacket Color:White, Green; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire 1000Ft 20Awg Copper White/green; Jacket Material Alpha Wire - 85K9656 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire 1000Ft 20Awg Copper White/green; Jacket Material Alpha Wire
85K9656
Hook Up Wire 1000Ft 20Awg Copper White/green; Jacket Material Alpha Wire 85K9656
HOOK UP WIRE 1000FT 20AWG COPPER WHITE/GREEN; Jacket Material:PVC; Jacket Color:White, Green; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE 1000FT 20AWG COPPER WHITE/GREEN; Jacket Material:PVC; Jacket Color:White, Green; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85K9656
Product Name Hook Up Wire 1000Ft 20Awg Copper White/green; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-35SMA-MM-24 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Connecting cable - KRP-1-24-5 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type 2-pin Socket, angled
Rated Temperature -10 to 50 C (14 to 122 F)
View Details
2 suppliers