The Hook Up Wire 100Ft 22AWG Copper White/Yellow features a PVC jacket and is designed for a variety of electrical applications. It has a conductor size of 22 AWG with a nominal insulation wall thickness of 0.010 inches. The wire is rated for a maximum operating temperature of 105°C and a voltage rating of 600 VRMS. It complies with RoHS regulations and is free from hazardous substances as per EU directives. The wire has a bend radius of 10 times its diameter and a maximum pull tension of 5.5 lbs. This product is suitable for projects requiring reliable and compliant hookup wire.
HOOK UP WIRE 100FT 22AWG COPPER WHITE/YELLOW; Jacket Material:PVC; Jacket Color:White, Yellow; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 02F7107 |
| Product Name | Hook Up Wire 100Ft 22Awg Copper White/yellow; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |