Alpha Wire Hook Up Wire, 1000Ft, 22Awg, Copper, White/yellow; Jacket Material Alpha Wire 1855 WY001

Description
HOOK UP WIRE, 1000FT, 22AWG, COPPER, WHITE/YELLOW; Jacket Material:PVC; Jacket Color:White, Yellow; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 22AWG, COPPER, WHITE/YELLOW; Jacket Material:PVC; Jacket Color:White, Yellow; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 22Awg, Copper, White/yellow; Jacket Material Alpha Wire - 86K6735 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 22Awg, Copper, White/yellow; Jacket Material Alpha Wire
86K6735
Hook Up Wire, 1000Ft, 22Awg, Copper, White/yellow; Jacket Material Alpha Wire 86K6735
HOOK UP WIRE, 1000FT, 22AWG, COPPER, WHITE/YELLOW; Jacket Material:PVC; Jacket Color:White, Yellow; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:600V RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 22AWG, COPPER, WHITE/YELLOW; Jacket Material:PVC; Jacket Color:White, Yellow; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 86K6735
Product Name Hook Up Wire, 1000Ft, 22Awg, Copper, White/yellow; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male-Female DIL 28 AWG Cable Assembly, 700mm, no Latches - G125-MC22605L0-0700F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
USB Cables - Q940-ND - DigiKey
Qualtek Electronics Corp.
Specs
Product Type Serial; USB
Cable Length 1.64 ft (5 dm)
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details