HOOK UP WIRE, 1000FT 22AWG COPPER WHITE/BLUE; Jacket Material:PVC; Jacket Color:White, Blue; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 02F7127 |
| Product Name | Hook Up Wire, 1000Ft 22Awg Copper White/blue; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |