Alpha Wire Hook Up Wire, 100Ft, 22Awg Copper White/gray; Jacket Material Alpha Wire 1855 WS005

Description
HOOK UP WIRE, 100FT, 22AWG COPPER WHITE/GRAY; Jacket Material:PVC; Jacket Color:White, Grey; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Description
HOOK UP WIRE, 100FT, 22AWG COPPER WHITE/GRAY; Jacket Material:PVC; Jacket Color:White, Grey; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Hook Up Wire, part number 02F7111, is a 100-foot length of 22 AWG copper wire with a PVC jacket in white and gray colors. It features a conductor made of 7 strands of 30 AWG tinned copper, providing flexibility and durability. The wire is rated for a maximum operating temperature of 105°C and a voltage rating of 600 VRMS. It complies with various environmental regulations, including RoHS and REACH, ensuring it is free from hazardous substances. The wire has a nominal insulation thickness of 0.010 inches and a bend radius of 10 times the cable diameter, making it suitable for various applications where flexibility and reliability are required.

Datasheet Summary
Powered by GS/AI

The Hook Up Wire, part number 02F7111, is a 100-foot length of 22 AWG copper wire with a PVC jacket in white and gray colors. It features a conductor made of 7 strands of 30 AWG tinned copper, providing flexibility and durability. The wire is rated for a maximum operating temperature of 105°C and a voltage rating of 600 VRMS. It complies with various environmental regulations, including RoHS and REACH, ensuring it is free from hazardous substances. The wire has a nominal insulation thickness of 0.010 inches and a bend radius of 10 times the cable diameter, making it suitable for various applications where flexibility and reliability are required.

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 22Awg Copper White/gray; Jacket Material Alpha Wire - 02F7111 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 22Awg Copper White/gray; Jacket Material Alpha Wire
02F7111
Hook Up Wire, 100Ft, 22Awg Copper White/gray; Jacket Material Alpha Wire 02F7111
HOOK UP WIRE, 100FT, 22AWG COPPER WHITE/GRAY; Jacket Material:PVC; Jacket Color:White, Grey; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 22AWG COPPER WHITE/GRAY; Jacket Material:PVC; Jacket Color:White, Grey; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F7111
Product Name Hook Up Wire, 100Ft, 22Awg Copper White/gray; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details