Alpha Wire Hook-up Wire 1855 BK005

Description
100' BLACK HOOK-UP, 22 AWG
Request a Quote
Description
100' BLACK HOOK-UP, 22 AWG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1855 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1855 BK005
Hook-up Wire 1855 BK005
100' BLACK HOOK-UP, 22 AWG

100' BLACK HOOK-UP, 22 AWG

Buy Now
Hook Up Wire - 8426100 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8426100
Hook Up Wire 8426100
Alpha Wire 1855 BK005 Hook Up Wire

Alpha Wire 1855 BK005 Hook Up Wire

Supplier's Site
Wire, Hook-Up; 22 AWG; 7/30; 0.010 in.;0.050 in.; -55 degC; 105 degC; 600 V; - 70135564 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 22 AWG; 7/30; 0.010 in.;0.050 in.; -55 degC; 105 degC; 600 V;
70135564
Wire, Hook-Up; 22 AWG; 7/30; 0.010 in.;0.050 in.; -55 degC; 105 degC; 600 V; 70135564
0.016 in. Insulation, -55 to +105°C Operating Temperature, 600 V, PVC Insulated Hook-Up Wire Conductor: Stranded tinned copper; color coded polyvinylchloride insulation. Insulation Thickness: 0.010" (0.25 mm). Stocked Colors: 0-9.

0.016 in. Insulation, -55 to +105°C Operating Temperature, 600 V, PVC Insulated Hook-Up Wire
Conductor: Stranded tinned copper; color coded polyvinylchloride insulation. Insulation Thickness: 0.010" (0.25 mm). Stocked Colors: 0-9.

Supplier's Site
1855 BK005 - Alpha Wire MIL-W-16878E/1/Type B/MIL-W-76B/Type LW PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 600V - Black - 100ft - ALP1855-BK005 - Lapp Tannehill
Savage, MN, United States
1855 BK005 - Alpha Wire MIL-W-16878E/1/Type B/MIL-W-76B/Type LW PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 600V - Black - 100ft
ALP1855-BK005
1855 BK005 - Alpha Wire MIL-W-16878E/1/Type B/MIL-W-76B/Type LW PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 600V - Black - 100ft ALP1855-BK005
Alpha Wire's MIL-W-16878E/1/Type B/MIL-W-76B/Type LW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Stranded Conductor, Tinned Copper, 600V, Black, 100ft, 1855 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1855 BK005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.05 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type LW MIL-W-16878E/1 Type B

Alpha Wire's MIL-W-16878E/1/Type B/MIL-W-76B/Type LW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Stranded Conductor, Tinned Copper, 600V, Black, 100ft, 1855 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1855 BK005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.05 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type LW MIL-W-16878E/1 Type B

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 1855 BK005 8426100 70135564 ALP1855-BK005
Product Name Hook-up Wire Hook Up Wire Wire, Hook-Up; 22 AWG; 7/30; 0.010 in.;0.050 in.; -55 degC; 105 degC; 600 V; 1855 BK005 - Alpha Wire MIL-W-16878E/1/Type B/MIL-W-76B/Type LW PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 600V - Black - 100ft
North American 22 AWG 22 AWG 22 AWG
Approvals Military mil-w-76b type lw, mil-w-16878e/1 MIL-W-16878E CA Prop 65
Nominal Diameter 0.0500 inch (1.27 mm) 0.0500 inch (1.27 mm)
Wire Conductor Copper Copper Copper
International 0.3300 mm² (5.12E-4 in²)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 048907-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
North American 20 AWG
View Details
Hook Up Wire - 1225889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1614 inch (4.1 mm)
Wire Conductor Copper
International 3 mm² (0.0047 in²)
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0050 to 0.0500 inch (0.1270 to 1.27 mm)
Rated Temperature 105 C (221 F)
View Details