Alpha Wire Hook Up Wire, 100Ft, 22Awg Copper Yellow; Jacket Material Alpha Wire 1855/19 YL005

Description
HOOK UP WIRE, 100FT, 22AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:22AWG; Conductor Area CSA:0.385mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 22AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:22AWG; Conductor Area CSA:0.385mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 22Awg Copper Yellow; Jacket Material Alpha Wire - 06M3896 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 22Awg Copper Yellow; Jacket Material Alpha Wire
06M3896
Hook Up Wire, 100Ft, 22Awg Copper Yellow; Jacket Material Alpha Wire 06M3896
HOOK UP WIRE, 100FT, 22AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:22AWG; Conductor Area CSA:0.385mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 22AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:22AWG; Conductor Area CSA:0.385mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 06M3896
Product Name Hook Up Wire, 100Ft, 22Awg Copper Yellow; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 3.28 ft (10 dm)
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NTV-V - kTB Solutions
Specs
Application RF
Connector Type 1.85mm
View Details