Alpha Wire Hook Up Wire, 1000Ft, 22Awg, Cu, Wht/ora; Jacket Material Alpha Wire 1855/19 WO001

Description
HOOK UP WIRE, 1000FT, 22AWG, CU, WHT/ORA; Jacket Material:PVC; Jacket Color:White, Orange; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 22AWG, CU, WHT/ORA; Jacket Material:PVC; Jacket Color:White, Orange; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 22Awg, Cu, Wht/ora; Jacket Material Alpha Wire - 85K9652 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 22Awg, Cu, Wht/ora; Jacket Material Alpha Wire
85K9652
Hook Up Wire, 1000Ft, 22Awg, Cu, Wht/ora; Jacket Material Alpha Wire 85K9652
HOOK UP WIRE, 1000FT, 22AWG, CU, WHT/ORA; Jacket Material:PVC; Jacket Color:White, Orange; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 22AWG, CU, WHT/ORA; Jacket Material:PVC; Jacket Color:White, Orange; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85K9652
Product Name Hook Up Wire, 1000Ft, 22Awg, Cu, Wht/ora; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck J1708 overmolding 6pin to DB9 female - QLC16018 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details