Alpha Wire Hook-up Wire 1855/19 WO001

Description
1855/19 WH/ORG 1000 FT
Request a Quote
Description
1855/19 WH/ORG 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1855/19 WO001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1855/19 WO001
Hook-up Wire 1855/19 WO001
1855/19 WH/ORG 1000 FT

1855/19 WH/ORG 1000 FT

Buy Now
1855/19 WO001 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 22 AWG - 19/34 Stranded Conductor - Tinned Copper - 600V - White/Orange - 1000ft - ALP1855/19-WO001 - Lapp Tannehill
Savage, MN, United States
1855/19 WO001 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 22 AWG - 19/34 Stranded Conductor - Tinned Copper - 600V - White/Orange - 1000ft
ALP1855/19-WO001
1855/19 WO001 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 22 AWG - 19/34 Stranded Conductor - Tinned Copper - 600V - White/Orange - 1000ft ALP1855/19-WO001
Alpha Wire's MIL-W-16878E/1 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Stranded Conductor, Tinned Copper, 600V, White/Orange, 1000ft, 1855/19 WO001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1855/19 WO001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White/Orange INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.052 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878/1

Alpha Wire's MIL-W-16878E/1 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Stranded Conductor, Tinned Copper, 600V, White/Orange, 1000ft, 1855/19 WO001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1855/19 WO001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White/Orange INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.052 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878/1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 1855/19 WO001 ALP1855/19-WO001
Product Name Hook-up Wire 1855/19 WO001 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 22 AWG - 19/34 Stranded Conductor - Tinned Copper - 600V - White/Orange - 1000ft
Approvals CA Prop 65
Rated Voltage 600 volts
Nominal Diameter 0.0520 inch (1.32 mm)
Rated Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - CZ 1187 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0120 inch (0.3048 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Hook Up Wire - 1853926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.4291 inch (10.9 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
Hook Up Wire - 150067-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers