Alpha Wire Hook Up Wire, 100Ft, 22Awg, Copper, Red; Jacket Material Alpha Wire 1855/19 RD005

Description
HOOK UP WIRE, 100FT, 22AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 22AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 22Awg, Copper, Red; Jacket Material Alpha Wire - 02F8574 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 22Awg, Copper, Red; Jacket Material Alpha Wire
02F8574
Hook Up Wire, 100Ft, 22Awg, Copper, Red; Jacket Material Alpha Wire 02F8574
HOOK UP WIRE, 100FT, 22AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 22AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F8574
Product Name Hook Up Wire, 100Ft, 22Awg, Copper, Red; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16pin male to HDB26pin female (High density 26pin) - QLC16107 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details