Alpha Wire Hook-up Wire 1855/19 RD001

Description
1000' RED HOOK-UP, 22 AW
Request a Quote
Description
1000' RED HOOK-UP, 22 AW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1855/19 RD001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1855/19 RD001
Hook-up Wire 1855/19 RD001
1000' RED HOOK-UP, 22 AW

1000' RED HOOK-UP, 22 AW

Buy Now
1855/19 RD001 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 22 AWG - 19/34 Stranded Conductor - Tinned Copper - 600V - Red - 1000ft - ALP1855/19-RD001 - Lapp Tannehill
Savage, MN, United States
1855/19 RD001 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 22 AWG - 19/34 Stranded Conductor - Tinned Copper - 600V - Red - 1000ft
ALP1855/19-RD001
1855/19 RD001 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 22 AWG - 19/34 Stranded Conductor - Tinned Copper - 600V - Red - 1000ft ALP1855/19-RD001
Alpha Wire's MIL-W-16878E/1 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Stranded Conductor, Tinned Copper, 600V, Red, 1000ft, 1855/19 RD001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1855/19 RD001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.052 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878/1

Alpha Wire's MIL-W-16878E/1 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Stranded Conductor, Tinned Copper, 600V, Red, 1000ft, 1855/19 RD001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1855/19 RD001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.052 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878/1

Supplier's Site
Wire, Hook-Up; 22 AWG; 19/34; 0.010 in.; 0.050 in.; -55 degC; 105 degC; 600 V; - 70136263 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 22 AWG; 19/34; 0.010 in.; 0.050 in.; -55 degC; 105 degC; 600 V;
70136263
Wire, Hook-Up; 22 AWG; 19/34; 0.010 in.; 0.050 in.; -55 degC; 105 degC; 600 V; 70136263
0.016 in. Insulation, -55 to +105°C Operating Temperature, 600 V, PVC Insulated Hook-Up Wire Conductor: Stranded tinned copper; color coded polyvinylchloride insulation. Insulation Thickness: 0.010" (0.25 mm). Stocked Colors: 0-9.

0.016 in. Insulation, -55 to +105°C Operating Temperature, 600 V, PVC Insulated Hook-Up Wire
Conductor: Stranded tinned copper; color coded polyvinylchloride insulation. Insulation Thickness: 0.010" (0.25 mm). Stocked Colors: 0-9.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 1855/19 RD001 ALP1855/19-RD001 70136263
Product Name Hook-up Wire 1855/19 RD001 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 22 AWG - 19/34 Stranded Conductor - Tinned Copper - 600V - Red - 1000ft Wire, Hook-Up; 22 AWG; 19/34; 0.010 in.; 0.050 in.; -55 degC; 105 degC; 600 V;
Approvals CA Prop 65 MIL-W-16878E
Rated Voltage 600 volts 600 volts
Nominal Diameter 0.0520 inch (1.32 mm)
Rated Temperature -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, Silicone Insulated, Wire Spool - 9508 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 150 C (302 F)
View Details
Hook Up Wire - 0908913002 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
Stranded Hookup Wire - AS999-34 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0270 inch (0.6858 mm)
Rated Temperature -75 to 150 C (-103 to 302 F)
View Details
Hook Up Wire - 1805964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details