Alpha Wire Hook-up Wire 1855/19 GR001

Description
1855/19 GREEN 1000 FT
Request a Quote
Description
1855/19 GREEN 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1855/19 GR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1855/19 GR001
Hook-up Wire 1855/19 GR001
1855/19 GREEN 1000 FT

1855/19 GREEN 1000 FT

Buy Now
1855/19 GR001 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 22 AWG - 19/34 Stranded Conductor - Tinned Copper - 600V - Green - 1000ft - ALP1855/19-GR001 - Lapp Tannehill
Savage, MN, United States
1855/19 GR001 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 22 AWG - 19/34 Stranded Conductor - Tinned Copper - 600V - Green - 1000ft
ALP1855/19-GR001
1855/19 GR001 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 22 AWG - 19/34 Stranded Conductor - Tinned Copper - 600V - Green - 1000ft ALP1855/19-GR001
Alpha Wire's MIL-W-16878E/1 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Stranded Conductor, Tinned Copper, 600V, Green, 1000ft, 1855/19 GR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1855/19 GR001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.052 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878/1

Alpha Wire's MIL-W-16878E/1 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Stranded Conductor, Tinned Copper, 600V, Green, 1000ft, 1855/19 GR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1855/19 GR001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.052 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878/1

Supplier's Site
Wire, Hook-Up; 22 AWG; 19/34; 0.010 in.; 0.050 in.; -55 degC; 105 degC; 600 V - 70136264 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 22 AWG; 19/34; 0.010 in.; 0.050 in.; -55 degC; 105 degC; 600 V
70136264
Wire, Hook-Up; 22 AWG; 19/34; 0.010 in.; 0.050 in.; -55 degC; 105 degC; 600 V 70136264
0.016 in. Insulation, -55 to +105°C Operating Temperature, 600 V, PVC Insulated Hook-Up Wire Conductor: Stranded tinned copper; color coded polyvinylchloride insulation. Insulation Thickness: 0.010" (0.25 mm). Stocked Colors: 0-9.

0.016 in. Insulation, -55 to +105°C Operating Temperature, 600 V, PVC Insulated Hook-Up Wire
Conductor: Stranded tinned copper; color coded polyvinylchloride insulation. Insulation Thickness: 0.010" (0.25 mm). Stocked Colors: 0-9.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 1855/19 GR001 ALP1855/19-GR001 70136264
Product Name Hook-up Wire 1855/19 GR001 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 22 AWG - 19/34 Stranded Conductor - Tinned Copper - 600V - Green - 1000ft Wire, Hook-Up; 22 AWG; 19/34; 0.010 in.; 0.050 in.; -55 degC; 105 degC; 600 V
Approvals CA Prop 65 MIL-W-16878E
Rated Voltage 600 volts 600 volts
Nominal Diameter 0.0520 inch (1.32 mm)
Rated Temperature -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 020943-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 125 C (-85 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
Stranded Hookup Wire - AS 816 - Cooner Wire Company
Specs
Approvals UL Listing Mark
Rated Voltage 150 volts
Nominal Diameter 0.0240 inch (0.6096 mm)
View Details
Hook Up Wire - 1805970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details