Alpha Wire 1855/19 BL001 Hook Up Wire
Alpha Wire's MIL-W-16878E/1 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Stranded Conductor, Tinned Copper, 600V, Blue, 1000ft, 1855/19 BL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1855/19 BL001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.052 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878/1
0.016 in. Insulation, -55 to +105°C Operating Temperature, 600 V, PVC Insulated Hook-Up Wire
Conductor: Stranded tinned copper; color coded polyvinylchloride insulation. Insulation Thickness: 0.010" (0.25 mm). Stocked Colors: 0-9.
| RS Components, Ltd. | Powell Electronics, Inc. | Lapp Tannehill | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Hookup Wires | Hookup Wires | Hookup Wires | Hookup Wires |
| Product Number | 291359 | 1855/19 BL001 | ALP1855/19-BL001 | 70136266 |
| Product Name | Hook Up Wire | Hook-up Wire | 1855/19 BL001 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 22 AWG - 19/34 Stranded Conductor - Tinned Copper - 600V - Blue - 1000ft | Wire, Hook-Up; 22 AWG; 19/34; 0.010 in.; 0.050 in.; -55 degC; 105 degC; 600 V; |
| Rated Temperature | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | |
| Wire Conductor | Copper; Tinned Copper | Copper | Copper | |
| North American | 22 AWG | 22 AWG | 22 AWG | |
| Stranding Type | 19 |