Alpha Wire Hook Up Wire, 100Ft, 22Awg Copper, Black; Jacket Material Alpha Wire 1855/19 BK005

Description
HOOK UP WIRE, 100FT, 22AWG COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:22AWG; Conductor Area CSA:0.385mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 22AWG COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:22AWG; Conductor Area CSA:0.385mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 22Awg Copper, Black; Jacket Material Alpha Wire - 02F8573 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 22Awg Copper, Black; Jacket Material Alpha Wire
02F8573
Hook Up Wire, 100Ft, 22Awg Copper, Black; Jacket Material Alpha Wire 02F8573
HOOK UP WIRE, 100FT, 22AWG COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:22AWG; Conductor Area CSA:0.385mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 22AWG COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:22AWG; Conductor Area CSA:0.385mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F8573
Product Name Hook Up Wire, 100Ft, 22Awg Copper, Black; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details