Alpha Wire Hook Up Wire 100Ft 24Awg Copper White/yellow; Jacket Material Alpha Wire 1854 WY005

Description
HOOK UP WIRE 100FT 24AWG COPPER WHITE/YELLOW; Jacket Material:PVC; Jacket Color:White, Yellow; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE 100FT 24AWG COPPER WHITE/YELLOW; Jacket Material:PVC; Jacket Color:White, Yellow; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire 100Ft 24Awg Copper White/yellow; Jacket Material Alpha Wire - 02F7069 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire 100Ft 24Awg Copper White/yellow; Jacket Material Alpha Wire
02F7069
Hook Up Wire 100Ft 24Awg Copper White/yellow; Jacket Material Alpha Wire 02F7069
HOOK UP WIRE 100FT 24AWG COPPER WHITE/YELLOW; Jacket Material:PVC; Jacket Color:White, Yellow; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE 100FT 24AWG COPPER WHITE/YELLOW; Jacket Material:PVC; Jacket Color:White, Yellow; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F7069
Product Name Hook Up Wire 100Ft 24Awg Copper White/yellow; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SCANIA 16 PIN Cable Autocom DS150 Truck cable - QLC16092 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details