Alpha Wire Hook Up Wire, 1000Ft, 24Awg, Copper, White/yellow; Jacket Material Alpha Wire 1854 WY001

Description
HOOK UP WIRE, 1000FT, 24AWG, COPPER, WHITE/YELLOW; Jacket Material:PVC; Jacket Color:White, Yellow; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 24AWG, COPPER, WHITE/YELLOW; Jacket Material:PVC; Jacket Color:White, Yellow; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 24Awg, Copper, White/yellow; Jacket Material Alpha Wire - 89K8074 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 24Awg, Copper, White/yellow; Jacket Material Alpha Wire
89K8074
Hook Up Wire, 1000Ft, 24Awg, Copper, White/yellow; Jacket Material Alpha Wire 89K8074
HOOK UP WIRE, 1000FT, 24AWG, COPPER, WHITE/YELLOW; Jacket Material:PVC; Jacket Color:White, Yellow; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:600V RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 24AWG, COPPER, WHITE/YELLOW; Jacket Material:PVC; Jacket Color:White, Yellow; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 89K8074
Product Name Hook Up Wire, 1000Ft, 24Awg, Copper, White/yellow; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Shielding Braid; Foil
Cable Length 3.28 ft (10 dm)
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NBR250 - kTB Solutions
Specs
Application RF
Rated Temperature -50 to 125 C (-58 to 257 F)
View Details