Alpha Wire Hook Up Wire 100Ft 24Awg Cu White/violet; Approval Categories Alpha Wire 1854 WV005

Description
Hook Up WIRE 100FT 24AWG CU WHITE/VIOLET; Approval Categories:Passes VW-1 Flame Test; Cable Type:Hook Up Wire; Cable/Wire MIL SPEC:MIL-W-16878E Type B; Conductor Area CSA:0.23mm ; Conductor Material:Copper; Conductor Size AWG:24AWG RoHS Compliant: Yes
Datasheet
Description
Hook Up WIRE 100FT 24AWG CU WHITE/VIOLET; Approval Categories:Passes VW-1 Flame Test; Cable Type:Hook Up Wire; Cable/Wire MIL SPEC:MIL-W-16878E Type B; Conductor Area CSA:0.23mm ; Conductor Material:Copper; Conductor Size AWG:24AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire 100Ft 24Awg Cu White/violet; Approval Categories Alpha Wire - 02F7074 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire 100Ft 24Awg Cu White/violet; Approval Categories Alpha Wire
02F7074
Hook Up Wire 100Ft 24Awg Cu White/violet; Approval Categories Alpha Wire 02F7074
Hook Up WIRE 100FT 24AWG CU WHITE/VIOLET; Approval Categories:Passes VW-1 Flame Test; Cable Type:Hook Up Wire; Cable/Wire MIL SPEC:MIL-W-16878E Type B; Conductor Area CSA:0.23mm ; Conductor Material:Copper; Conductor Size AWG:24AWG RoHS Compliant: Yes

Hook Up WIRE 100FT 24AWG CU WHITE/VIOLET; Approval Categories:Passes VW-1 Flame Test; Cable Type:Hook Up Wire; Cable/Wire MIL SPEC:MIL-W-16878E Type B; Conductor Area CSA:0.23mm ; Conductor Material:Copper; Conductor Size AWG:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F7074
Product Name Hook Up Wire 100Ft 24Awg Cu White/violet; Approval Categories Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Audi Interface 2pin to OBD II (J1962) Female 16pin cable - QLC16038 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details