Alpha Wire Hook Up Wire, 100Ft, 24Awg Cu White/gray; Approval Categories Alpha Wire 1854 WS005

Description
Hook Up WIRE, 100FT, 24AWG CU WHITE/GRAY; Approval Categories:Passes VW-1 Flame Test; Cable Type:Hook Up Wire; Cable/Wire MIL SPEC:MIL-W-16878E Type B; Conductor Area CSA:0.23mm ; Conductor Material:Copper; Conductor Size AWG:24AWG RoHS Compliant: Yes
Datasheet
Description
Hook Up WIRE, 100FT, 24AWG CU WHITE/GRAY; Approval Categories:Passes VW-1 Flame Test; Cable Type:Hook Up Wire; Cable/Wire MIL SPEC:MIL-W-16878E Type B; Conductor Area CSA:0.23mm ; Conductor Material:Copper; Conductor Size AWG:24AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 24Awg Cu White/gray; Approval Categories Alpha Wire - 02F7073 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 24Awg Cu White/gray; Approval Categories Alpha Wire
02F7073
Hook Up Wire, 100Ft, 24Awg Cu White/gray; Approval Categories Alpha Wire 02F7073
Hook Up WIRE, 100FT, 24AWG CU WHITE/GRAY; Approval Categories:Passes VW-1 Flame Test; Cable Type:Hook Up Wire; Cable/Wire MIL SPEC:MIL-W-16878E Type B; Conductor Area CSA:0.23mm ; Conductor Material:Copper; Conductor Size AWG:24AWG RoHS Compliant: Yes

Hook Up WIRE, 100FT, 24AWG CU WHITE/GRAY; Approval Categories:Passes VW-1 Flame Test; Cable Type:Hook Up Wire; Cable/Wire MIL SPEC:MIL-W-16878E Type B; Conductor Area CSA:0.23mm ; Conductor Material:Copper; Conductor Size AWG:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F7073
Product Name Hook Up Wire, 100Ft, 24Awg Cu White/gray; Approval Categories Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details