Alpha Wire Hook Up Wire 100Ft 24Awg Copper White/orange; Jacket Material Alpha Wire 1854 WO005

Description
HOOK UP WIRE 100FT 24AWG COPPER WHITE/ORANGE; Jacket Material:PVC; Jacket Color:White, Orange; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE 100FT 24AWG COPPER WHITE/ORANGE; Jacket Material:PVC; Jacket Color:White, Orange; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire 100Ft 24Awg Copper White/orange; Jacket Material Alpha Wire - 02F7072 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire 100Ft 24Awg Copper White/orange; Jacket Material Alpha Wire
02F7072
Hook Up Wire 100Ft 24Awg Copper White/orange; Jacket Material Alpha Wire 02F7072
HOOK UP WIRE 100FT 24AWG COPPER WHITE/ORANGE; Jacket Material:PVC; Jacket Color:White, Orange; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE 100FT 24AWG COPPER WHITE/ORANGE; Jacket Material:PVC; Jacket Color:White, Orange; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F7072
Product Name Hook Up Wire 100Ft 24Awg Copper White/orange; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0750-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-1,0M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
“N” Series Male Test Cable, RG213/U - 6126 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details