The Hook Up Wire is a 1000-foot length of 24 AWG copper wire with a white/orange PVC jacket. It is designed for a temperature range of -55 to 105°C and has a voltage rating of 600 VRMS. The wire features a nominal insulation wall thickness of 0.010 inches and complies with military specifications MIL-W-76B TYPE LW and MIL-W-16878E/1. The product is RoHS compliant and does not contain hazardous substances as defined by EU regulations. The wire has a maximum pull tension of 3.5 lbs and a nominal conductor DCR of 25 Ω per 1000 feet at 20°C. This product is suitable for various electrical applications where flexibility and reliability are required.
HOOK UP WIRE, 1000FT, 24AWG, COPPER, WHITE/ORANGE; Jacket Material:PVC; Jacket Color:White, Orange; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:600V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 89K8073 |
| Product Name | Hook Up Wire, 1000Ft, 24Awg, Copper, White/orange; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |