Alpha Wire Hook Up Wire 1000Ft 24Awg Cu White/black; Approval Categories Alpha Wire 1854 WB001

Description
Hook Up WIRE 1000FT 24AWG CU WHITE/BLACK; Approval Categories:Passes VW-1 Flame Test; Cable Type:Hook Up Wire; Cable/Wire MIL SPEC:MIL-W-16878E Type B; Conductor Area CSA:0.23mm ; Conductor Material:Tinned Copper; No. of Conductors:1RoHS Compliant: Yes
Datasheet
Description
Hook Up WIRE 1000FT 24AWG CU WHITE/BLACK; Approval Categories:Passes VW-1 Flame Test; Cable Type:Hook Up Wire; Cable/Wire MIL SPEC:MIL-W-16878E Type B; Conductor Area CSA:0.23mm ; Conductor Material:Tinned Copper; No. of Conductors:1RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire 1000Ft 24Awg Cu White/black; Approval Categories Alpha Wire - 85K9640 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire 1000Ft 24Awg Cu White/black; Approval Categories Alpha Wire
85K9640
Hook Up Wire 1000Ft 24Awg Cu White/black; Approval Categories Alpha Wire 85K9640
Hook Up WIRE 1000FT 24AWG CU WHITE/BLACK; Approval Categories:Passes VW-1 Flame Test; Cable Type:Hook Up Wire; Cable/Wire MIL SPEC:MIL-W-16878E Type B; Conductor Area CSA:0.23mm ; Conductor Material:Tinned Copper; No. of Conductors:1RoHS Compliant: Yes

Hook Up WIRE 1000FT 24AWG CU WHITE/BLACK; Approval Categories:Passes VW-1 Flame Test; Cable Type:Hook Up Wire; Cable/Wire MIL SPEC:MIL-W-16878E Type B; Conductor Area CSA:0.23mm ; Conductor Material:Tinned Copper; No. of Conductors:1RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85K9640
Product Name Hook Up Wire 1000Ft 24Awg Cu White/black; Approval Categories Alpha Wire
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details