HOOK UP WIRE, 1000FT, 24AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:24AWG; Conductor Area CSA:0.229mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 02F7077 |
| Product Name | Hook Up Wire, 1000Ft, 24Awg, Copper, Red; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |