HOOK UP WIRE, 1000FT 24AWG COPPER WHITE/VIOLET; Jacket Material:PVC; Jacket Color:White, Purple; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 89K8078 |
| Product Name | Hook Up Wire, 1000Ft 24Awg Copper White/violet; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |