The Hook Up Wire, part number 02F8567, is a 1000-foot length of 24 AWG copper wire with a PVC jacket in white and blue colors. It features a conductor made of 19 strands of 36 AWG tinned copper, providing flexibility and durability. The wire is rated for a maximum operating temperature of 105°C and a voltage rating of 600 VRMS, making it suitable for various electrical applications. It complies with military specification MIL-W-16878E/1 and is RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances. The wire has a nominal insulation thickness of 0.010 inches and a bend radius of 10 times the cable diameter, allowing for ease of installation in tight spaces. The product is packaged in a continuous length on a reel, facilitating convenient handling and storage.
HOOK UP WIRE, 1000FT 24AWG COPPER WHITE/BLUE; Jacket Material:PVC; Jacket Color:White, Blue; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 02F8567 |
| Product Name | Hook Up Wire, 1000Ft 24Awg Copper White/blue; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |