Alpha Wire Hook Up Wire, 100Ft, 24Awg Copper White/gray; Jacket Material Alpha Wire 1854/19 WS005

Description
HOOK UP WIRE, 100FT, 24AWG COPPER WHITE/GRAY; Jacket Material:PVC; Jacket Color:White, Grey; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 24AWG COPPER WHITE/GRAY; Jacket Material:PVC; Jacket Color:White, Grey; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 24Awg Copper White/gray; Jacket Material Alpha Wire - 02F8551 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 24Awg Copper White/gray; Jacket Material Alpha Wire
02F8551
Hook Up Wire, 100Ft, 24Awg Copper White/gray; Jacket Material Alpha Wire 02F8551
HOOK UP WIRE, 100FT, 24AWG COPPER WHITE/GRAY; Jacket Material:PVC; Jacket Color:White, Grey; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 24AWG COPPER WHITE/GRAY; Jacket Material:PVC; Jacket Color:White, Grey; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F8551
Product Name Hook Up Wire, 100Ft, 24Awg Copper White/gray; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-G-10M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 493-06171919-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Stability Cables - SP-35SMA-MM-78 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Motor cable - NEBM-M23G8-E-25-Q9N-LE8 - Festo Corporation
Specs
Cable Length 82.02 ft (250 dm)
Connector Type M23x1
Standards / Certifications EN 61984
View Details