Alpha Wire Hook-up Wire 1854/19 WO005

Description
1854/19 WH/ORG 100 FT
Request a Quote
Description
1854/19 WH/ORG 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1854/19 WO005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1854/19 WO005
Hook-up Wire 1854/19 WO005
1854/19 WH/ORG 100 FT

1854/19 WH/ORG 100 FT

Buy Now
Hook Up Wire - 291472 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
291472
Hook Up Wire 291472
Alpha Wire 1854/19 WO005 Hook Up Wire

Alpha Wire 1854/19 WO005 Hook Up Wire

Supplier's Site
1854/19 WO005 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 24 AWG - 19/36 Stranded Conductor - Tinned Copper - 600V - White/Orange - 100ft - ALP1854/19-WO005 - Lapp Tannehill
Savage, MN, United States
1854/19 WO005 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 24 AWG - 19/36 Stranded Conductor - Tinned Copper - 600V - White/Orange - 100ft
ALP1854/19-WO005
1854/19 WO005 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 24 AWG - 19/36 Stranded Conductor - Tinned Copper - 600V - White/Orange - 100ft ALP1854/19-WO005
Alpha Wire's MIL-W-16878E/1 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 600V, White/Orange, 100ft, 1854/19 WO005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1854/19 WO005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White/Orange INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.045 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878/1

Alpha Wire's MIL-W-16878E/1 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 600V, White/Orange, 100ft, 1854/19 WO005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1854/19 WO005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White/Orange INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.045 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878/1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 1854/19 WO005 291472 ALP1854/19-WO005
Product Name Hook-up Wire Hook Up Wire 1854/19 WO005 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 24 AWG - 19/36 Stranded Conductor - Tinned Copper - 600V - White/Orange - 100ft
Rated Temperature 105 C (221 F) -55 to 105 C (-67 to 221 F)
Wire Conductor Copper; Tinned Copper Copper
North American 24 AWG 24 AWG
Stranding Type 19
Unlock Full Specs
to access all available technical data

Similar Products

28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1219583001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Plated High Strength Copper Alloy
View Details
Miniature Electrode Wire - AS 172-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0071 inch (0.1803 mm)
Wire Insulation Teflon
Wire Conductor Solid Tungsten
View Details
Hook Up Wire - 1805960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details