Alpha Wire Hook Up Wire 1000Ft 24Awg Copper White/brown; Jacket Material Alpha Wire 1854/19 WN001

Description
HOOK UP WIRE 1000FT 24AWG COPPER WHITE/BROWN; Jacket Material:PVC; Jacket Color:White, Brown; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Description
HOOK UP WIRE 1000FT 24AWG COPPER WHITE/BROWN; Jacket Material:PVC; Jacket Color:White, Brown; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Hook Up Wire 1000Ft 24AWG Copper White/Brown features a conductor made of 24 AWG tinned copper with a nominal insulation wall of 0.010 inches, constructed from PVC. It is compliant with military specification MIL-W-16878E/1, supporting a maximum operating temperature of 105°C and a voltage rating of 600 VRMS. The wire has a bend radius of 10 times its diameter and a maximum pull tension of 3.7 lbs. It is RoHS compliant and adheres to the REACH regulation, ensuring it does not contain hazardous substances above specified limits. This product is available in various colors, including white/brown, and is packaged in a continuous length of 1000 feet.

Datasheet Summary
Powered by GS/AI

The Hook Up Wire 1000Ft 24AWG Copper White/Brown features a conductor made of 24 AWG tinned copper with a nominal insulation wall of 0.010 inches, constructed from PVC. It is compliant with military specification MIL-W-16878E/1, supporting a maximum operating temperature of 105°C and a voltage rating of 600 VRMS. The wire has a bend radius of 10 times its diameter and a maximum pull tension of 3.7 lbs. It is RoHS compliant and adheres to the REACH regulation, ensuring it does not contain hazardous substances above specified limits. This product is available in various colors, including white/brown, and is packaged in a continuous length of 1000 feet.

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire 1000Ft 24Awg Copper White/brown; Jacket Material Alpha Wire - 06M3895 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire 1000Ft 24Awg Copper White/brown; Jacket Material Alpha Wire
06M3895
Hook Up Wire 1000Ft 24Awg Copper White/brown; Jacket Material Alpha Wire 06M3895
HOOK UP WIRE 1000FT 24AWG COPPER WHITE/BROWN; Jacket Material:PVC; Jacket Color:White, Brown; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE 1000FT 24AWG COPPER WHITE/BROWN; Jacket Material:PVC; Jacket Color:White, Brown; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 06M3895
Product Name Hook Up Wire 1000Ft 24Awg Copper White/brown; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female to HID lighting control cables - QLC16086 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details