Alpha Wire Hook-up Wire 1854/19 WH001

Description
1854/19 WHITE 1000 FT
Request a Quote
Description
1854/19 WHITE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1854/19 WH001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1854/19 WH001
Hook-up Wire 1854/19 WH001
1854/19 WHITE 1000 FT

1854/19 WHITE 1000 FT

Buy Now
Hook Up Wire - 1117936 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
1117936
Hook Up Wire 1117936
Alpha Wire 1854/19 WH001 Hook Up Wire

Alpha Wire 1854/19 WH001 Hook Up Wire

Supplier's Site
Wire, Hook-Up; 24 AWG; 19/36; 0.010 in.; 0.043 in.; -55 degC; 105 degC; 600 V - 70135432 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 24 AWG; 19/36; 0.010 in.; 0.043 in.; -55 degC; 105 degC; 600 V
70135432
Wire, Hook-Up; 24 AWG; 19/36; 0.010 in.; 0.043 in.; -55 degC; 105 degC; 600 V 70135432
0.016 in. Insulation, -55 to +105°C Operating Temperature, 600 V, PVC Insulated Hook-Up Wire Conductor: Stranded tinned copper; color coded polyvinylchloride insulation. Insulation Thickness: 0.010" (0.25 mm). Stocked Colors: 0-9.

0.016 in. Insulation, -55 to +105°C Operating Temperature, 600 V, PVC Insulated Hook-Up Wire
Conductor: Stranded tinned copper; color coded polyvinylchloride insulation. Insulation Thickness: 0.010" (0.25 mm). Stocked Colors: 0-9.

Supplier's Site
1854/19 WH001 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 24 AWG - 19/36 Stranded Conductor - Tinned Copper - 600V - White - 1000ft - ALP1854/19-WH001 - Lapp Tannehill
Savage, MN, United States
1854/19 WH001 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 24 AWG - 19/36 Stranded Conductor - Tinned Copper - 600V - White - 1000ft
ALP1854/19-WH001
1854/19 WH001 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 24 AWG - 19/36 Stranded Conductor - Tinned Copper - 600V - White - 1000ft ALP1854/19-WH001
Alpha Wire's MIL-W-16878E/1 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 600V, White, 1000ft, 1854/19 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1854/19 WH001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.045 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878/1

Alpha Wire's MIL-W-16878E/1 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 600V, White, 1000ft, 1854/19 WH001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1854/19 WH001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.045 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878/1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 1854/19 WH001 1117936 70135432 ALP1854/19-WH001
Product Name Hook-up Wire Hook Up Wire Wire, Hook-Up; 24 AWG; 19/36; 0.010 in.; 0.043 in.; -55 degC; 105 degC; 600 V 1854/19 WH001 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 24 AWG - 19/36 Stranded Conductor - Tinned Copper - 600V - White - 1000ft
Approvals Mil-dtl-16878/1 type b, mil-w-76 type lw MIL-W-16878E CA Prop 65
Nominal Diameter 0.0449 inch (1.14 mm) 0.0450 inch (1.14 mm)
Wire Conductor Copper Copper Copper
International 0.2000 mm² (3.10E-4 in²)
Stranding Type 19/0.13 mm
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1736018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2047 inch (5.2 mm)
Wire Insulation Polyethylene
Wire Conductor Copper
View Details
Stranded Hookup Wire - CZ 1187 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0120 inch (0.3048 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details
16 AWG, PVC Insulated, Wire Spool - 9509 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0260 to 0.0570 inch (0.6604 to 1.45 mm)
Rated Temperature 200 C (392 F)
View Details