HOOK UP WIRE, 100FT 24AWG COPPER WHITE/GREEN; Jacket Material:PVC; Jacket Color:White, Green; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 02F8546 |
| Product Name | Hook Up Wire, 100Ft 24Awg Copper White/green; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |