The Hook Up Wire, 1000Ft, 24Awg, Copper, Red features a PVC jacket and is designed for a wide range of electrical applications. It has a conductor size of 24 AWG with a nominal insulation wall thickness of 0.010 inches. The wire is rated for a maximum operating temperature of 105°C and a voltage rating of 600 VRMS. It complies with military specifications MIL-W-16878E/1 and is RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances. The wire has a nominal conductor DCR of 23.9 Ω per 1000 feet at 20°C and an inductance of 0.05 µH per foot. The product is packaged in a continuous length of 1000 feet, making it suitable for various projects requiring reliable hookup wire.
HOOK UP WIRE, 1000FT, 24AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:24AWG; Conductor Area CSA:0.242mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 02F8555 |
| Product Name | Hook Up Wire, 1000Ft, 24Awg, Copper, Red; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |