Alpha Wire Hook Up Wire, 100Ft, 24Awg Copper Orange; Jacket Material Alpha Wire 1854/19 OR005

Description
HOOK UP WIRE, 100FT, 24AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:24AWG; Conductor Area CSA:0.242mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 24AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:24AWG; Conductor Area CSA:0.242mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 24Awg Copper Orange; Jacket Material Alpha Wire - 02F8541 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 24Awg Copper Orange; Jacket Material Alpha Wire
02F8541
Hook Up Wire, 100Ft, 24Awg Copper Orange; Jacket Material Alpha Wire 02F8541
HOOK UP WIRE, 100FT, 24AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:24AWG; Conductor Area CSA:0.242mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 24AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:24AWG; Conductor Area CSA:0.242mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F8541
Product Name Hook Up Wire, 100Ft, 24Awg Copper Orange; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Right angel OBD II J1962 16pin to Overmolded female - QLC16040 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details