Alpha Wire Hook Up Wire, 1000Ft, 24Awg Copper Green; Jacket Material Alpha Wire 1854/19 GR001

Description
HOOK UP WIRE, 1000FT, 24AWG COPPER GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:24AWG; Conductor Area CSA:0.242mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Description
HOOK UP WIRE, 1000FT, 24AWG COPPER GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:24AWG; Conductor Area CSA:0.242mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Hook Up Wire, 1000Ft, 24AWG Copper Green, features a PVC jacket and is designed for a maximum operating temperature of 105°C. It complies with military specification MIL-W-16878E/1 and has a voltage rating of 600 VRMS. The wire has a nominal conductor resistance of 23.9 Ω per 1000 feet at 20°C and an inductance of 0.05 µH per foot. It is RoHS compliant and meets the requirements of California Proposition 65. The wire is suitable for various applications requiring reliable electrical connections and is available in a continuous length of 1000 feet.

Datasheet Summary
Powered by GS/AI

The Hook Up Wire, 1000Ft, 24AWG Copper Green, features a PVC jacket and is designed for a maximum operating temperature of 105°C. It complies with military specification MIL-W-16878E/1 and has a voltage rating of 600 VRMS. The wire has a nominal conductor resistance of 23.9 Ω per 1000 feet at 20°C and an inductance of 0.05 µH per foot. It is RoHS compliant and meets the requirements of California Proposition 65. The wire is suitable for various applications requiring reliable electrical connections and is available in a continuous length of 1000 feet.

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 24Awg Copper Green; Jacket Material Alpha Wire - 02F8556 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 24Awg Copper Green; Jacket Material Alpha Wire
02F8556
Hook Up Wire, 1000Ft, 24Awg Copper Green; Jacket Material Alpha Wire 02F8556
HOOK UP WIRE, 1000FT, 24AWG COPPER GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:24AWG; Conductor Area CSA:0.242mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 24AWG COPPER GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:24AWG; Conductor Area CSA:0.242mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F8556
Product Name Hook Up Wire, 1000Ft, 24Awg Copper Green; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12p to OBD female cable - QLC16090 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details