Alpha Wire Hook-up Wire 1854/19 BL001

Description
1854/19 BLUE 1000 FT
Request a Quote
Description
1854/19 BLUE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1854/19 BL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1854/19 BL001
Hook-up Wire 1854/19 BL001
1854/19 BLUE 1000 FT

1854/19 BLUE 1000 FT

Buy Now
Wire, Hook-Up; 24 AWG; 19/36; 0.010 in.; 0.043 in.; -55 degC; 105 degC; 600 V; - 70135437 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 24 AWG; 19/36; 0.010 in.; 0.043 in.; -55 degC; 105 degC; 600 V;
70135437
Wire, Hook-Up; 24 AWG; 19/36; 0.010 in.; 0.043 in.; -55 degC; 105 degC; 600 V; 70135437
0.016 in. Insulation, -55 to +105°C Operating Temperature, 600 V, PVC Insulated Hook-Up Wire Conductor: Stranded tinned copper; color coded polyvinylchloride insulation. Insulation Thickness: 0.010" (0.25 mm). Stocked Colors: 0-9.

0.016 in. Insulation, -55 to +105°C Operating Temperature, 600 V, PVC Insulated Hook-Up Wire
Conductor: Stranded tinned copper; color coded polyvinylchloride insulation. Insulation Thickness: 0.010" (0.25 mm). Stocked Colors: 0-9.

Supplier's Site
1854/19 BL001 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 24 AWG - 19/36 Stranded Conductor - Tinned Copper - 600V - Blue - 1000ft - ALP1854/19-BL001 - Lapp Tannehill
Savage, MN, United States
1854/19 BL001 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 24 AWG - 19/36 Stranded Conductor - Tinned Copper - 600V - Blue - 1000ft
ALP1854/19-BL001
1854/19 BL001 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 24 AWG - 19/36 Stranded Conductor - Tinned Copper - 600V - Blue - 1000ft ALP1854/19-BL001
Alpha Wire's MIL-W-16878E/1 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 600V, Blue, 1000ft, 1854/19 BL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1854/19 BL001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.045 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878/1

Alpha Wire's MIL-W-16878E/1 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 600V, Blue, 1000ft, 1854/19 BL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1854/19 BL001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.045 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878/1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 1854/19 BL001 70135437 ALP1854/19-BL001
Product Name Hook-up Wire Wire, Hook-Up; 24 AWG; 19/36; 0.010 in.; 0.043 in.; -55 degC; 105 degC; 600 V; 1854/19 BL001 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 24 AWG - 19/36 Stranded Conductor - Tinned Copper - 600V - Blue - 1000ft
Approvals MIL-W-16878E CA Prop 65
Rated Voltage 600 volts 600 volts
Rated Temperature -55 to ? C (-67 to ? F) -55 to 105 C (-67 to 221 F)
Wire Insulation Polyvinyl Chloride Polyvinyl Chloride; PVC
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, Silicone Insulated, Wire Spool - 9508 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 150 C (302 F)
View Details
Primary Wire - 0804923001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.5000 mm² (7.75E-4 in²)
View Details
Extra Flexible PVC Lead Wire - NEF 28-6546 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0350 inch (0.8890 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1805924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details