Alpha Wire Hook Up Wire, 1000Ft, 26Awg, Copper, White/yellow; Jacket Material Alpha Wire 1853 WY001

Description
HOOK UP WIRE, 1000FT, 26AWG, COPPER, WHITE/YELLOW; Jacket Material:PVC; Jacket Color:White, Yellow; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 26AWG, COPPER, WHITE/YELLOW; Jacket Material:PVC; Jacket Color:White, Yellow; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 26Awg, Copper, White/yellow; Jacket Material Alpha Wire - 02F7050 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 26Awg, Copper, White/yellow; Jacket Material Alpha Wire
02F7050
Hook Up Wire, 1000Ft, 26Awg, Copper, White/yellow; Jacket Material Alpha Wire 02F7050
HOOK UP WIRE, 1000FT, 26AWG, COPPER, WHITE/YELLOW; Jacket Material:PVC; Jacket Color:White, Yellow; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:600V RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 26AWG, COPPER, WHITE/YELLOW; Jacket Material:PVC; Jacket Color:White, Yellow; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F7050
Product Name Hook Up Wire, 1000Ft, 26Awg, Copper, White/yellow; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII Installable 2C to 5A Battery clamp - QLC16076 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details