Alpha Wire Hook Up Wire 100Ft 26Awg Copper White/violet; Jacket Material Alpha Wire 1853 WV005

Description
HOOK UP WIRE 100FT 26AWG COPPER WHITE/VIOLET; Jacket Material:PVC; Jacket Color:White, Purple; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE 100FT 26AWG COPPER WHITE/VIOLET; Jacket Material:PVC; Jacket Color:White, Purple; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire 100Ft 26Awg Copper White/violet; Jacket Material Alpha Wire - 02F7036 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire 100Ft 26Awg Copper White/violet; Jacket Material Alpha Wire
02F7036
Hook Up Wire 100Ft 26Awg Copper White/violet; Jacket Material Alpha Wire 02F7036
HOOK UP WIRE 100FT 26AWG COPPER WHITE/VIOLET; Jacket Material:PVC; Jacket Color:White, Purple; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE 100FT 26AWG COPPER WHITE/VIOLET; Jacket Material:PVC; Jacket Color:White, Purple; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F7036
Product Name Hook Up Wire 100Ft 26Awg Copper White/violet; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded double OBDII J1962 16P connect to Battery clamp - QLC16024 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details