The Hook Up Wire, part number 02F7035, is a 100-foot length of 26 AWG copper wire with a PVC jacket in white and gray colors. It features a conductor with a nominal diameter of 0.019 inches and insulation with a wall thickness of 0.010 inches. This wire is rated for a maximum operating temperature of 105°C and a voltage rating of 600 VRMS. It complies with military specifications MIL-W-76B and MIL-W-16878E/1, making it suitable for various applications. The wire is also RoHS compliant, adhering to EU directives regarding hazardous substances. The product has a bend radius of 10 times the cable diameter and a maximum pull tension of 2.18 lbs.
HOOK UP WIRE, 100FT, 26AWG COPPER WHITE/GRAY; Jacket Material:PVC; Jacket Color:White, Grey; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 02F7035 |
| Product Name | Hook Up Wire, 100Ft, 26Awg Copper White/gray; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |